Appleton Electric Custom Built Pushbutton UCPBM2RE

Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE RED CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE RED CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Pushbutton - UCPBM2RE - Appleton Electric
Rosemont, IL, USA
Custom Built Pushbutton
UCPBM2RE
Custom Built Pushbutton UCPBM2RE
1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508, CUL APPROVAL NEMA 3/3R/4/4X ENCLOSURE RED CAP/LENS COLOR MAINTAINED CONTACT TYPE UNICODE[T] SERIES SERIES/SIZE APPLETON. BRAND WITH (2) LABYRINTH SWITCHES
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508, CUL APPROVAL
  • NEMA 3/3R/4/4X ENCLOSURE
  • RED CAP/LENS COLOR
  • MAINTAINED CONTACT TYPE
  • UNICODE[T] SERIES SERIES/SIZE
  • APPLETON. BRAND
  • WITH (2) LABYRINTH SWITCHES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number UCPBM2RE
Product Name Custom Built Pushbutton
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359608 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details