Appleton Electric Explosionproof Control Station Box UCBBC475U

Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet
Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBBC475U - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBBC475U
Explosionproof Control Station Box UCBBC475U
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
  • FEED THROUGH TYPE
  • STAINLESS STEEL MATERIAL
  • 4.06 INCH W SIZE
  • UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE
  • FOUR DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICABLE STANDARD CEC, IEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBBC475U
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
TG Series Enclosures - 100-405-91 - Altech Corp.
Specs
Length 4.88 inch (124 mm)
Width 4.8 inch (122 mm)
Depth 2.17 inch (55.12 mm)
View Details