Appleton Electric Explosionproof Control Station Box UCBBC210

Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet
Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBBC210 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBBC210
Explosionproof Control Station Box UCBBC210
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
  • FEED THROUGH TYPE
  • STAINLESS STEEL MATERIAL
  • 4.06 INCH W SIZE
  • UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE
  • ONE/TWO DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICABLE STANDARD CEC, IEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBBC210
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Length 5.91 to 31.5 inch (150 to 800 mm)
Width 5.91 to 31.5 inch (150 to 800 mm)
Depth 14.17 to 11.81 inch (360 to 300 mm)
View Details
TK Series Enclosures - 128-411 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details