Appleton Electric Explosionproof Control Station Box UCBB410

Description
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet
Description
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBB410 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBB410
Explosionproof Control Station Box UCBB410
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE FOUR DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
  • DEAD END TYPE
  • STAINLESS STEEL MATERIAL
  • 4.06 INCH W SIZE
  • UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE
  • FOUR DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICABLE STANDARD CEC, IEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBB410
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
Depth 22.64 inch (575 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2318 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details
Enclosures, Boxes, & Cases - 1416T - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
TK Series Enclosures - 138-016 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers