Appleton Electric Explosionproof Control Station Box UCBB375

Description
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE THREE DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Datasheet
Description
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE THREE DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBB375 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBB375
Explosionproof Control Station Box UCBB375
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE THREE DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
  • DEAD END TYPE
  • STAINLESS STEEL MATERIAL
  • UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE
  • THREE DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBB375
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
TK Series Enclosures - 111-512 - Altech Corp.
Specs
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 4.37 inch (111 mm)
View Details
2 suppliers
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Length 3.14 to 14.17 inch (79.76 to 360 mm)
Width 3.14 to 9.44 inch (79.76 to 240 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Material Steel - Stainless
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details