Appleton Electric Explosionproof Control Station Box UCBB250U

Description
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet
Description
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBB250U - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBB250U
Explosionproof Control Station Box UCBB250U
DEAD END TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
  • DEAD END TYPE
  • STAINLESS STEEL MATERIAL
  • 4.06 INCH W SIZE
  • UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE
  • ONE/TWO DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICABLE STANDARD CEC, IEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBB250U
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Length 3.14 to 14.17 inch (79.76 to 360 mm)
Width 3.14 to 9.44 inch (79.76 to 240 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details