Appleton Electric Explosionproof Pushbutton Control Station U61X3A3A3

Description
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE STAINLESS STEEL ENCLOSURE MATERIAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE START/STOP/EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE TWO GANG BOX TYPE UNICODE[R] BRAND MOUNTING TYPE DIN RAIL APPLICATION LOCAL AND MOTOR CONTROL STATION
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE STAINLESS STEEL ENCLOSURE MATERIAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE START/STOP/EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE TWO GANG BOX TYPE UNICODE[R] BRAND MOUNTING TYPE DIN RAIL APPLICATION LOCAL AND MOTOR CONTROL STATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - U61X3A3A3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
U61X3A3A3
Explosionproof Pushbutton Control Station U61X3A3A3
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE STAINLESS STEEL ENCLOSURE MATERIAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE START/STOP/EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE TWO GANG BOX TYPE UNICODE[R] BRAND MOUNTING TYPE DIN RAIL APPLICATION LOCAL AND MOTOR CONTROL STATION
  • FEED THROUGH TYPE
  • 1NO-1NC, MOMENTARY CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE
  • START/STOP/EMERGENCY STOP LEGEND
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • TWO GANG BOX TYPE
  • UNICODE[R] BRAND
  • MOUNTING TYPE DIN RAIL
  • APPLICATION LOCAL AND MOTOR CONTROL STATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number U61X3A3A3
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-012 - Altech Corp.
Specs
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 4.37 inch (111 mm)
View Details
3 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details