Appleton Electric Rigid/EMT Conduit Combination Coupling TWR-50

Description
STEEL MATERIAL 1 INCH DIA SIZE RIGID METAL CONDUIT/EMT CONDUIT USED ON RIGID METAL CONDUIT TO EMT INSTALLATION 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND TWR MODEL
Datasheet
Description
STEEL MATERIAL 1 INCH DIA SIZE RIGID METAL CONDUIT/EMT CONDUIT USED ON RIGID METAL CONDUIT TO EMT INSTALLATION 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND TWR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - TWR-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Combination Coupling
TWR-50
Rigid/EMT Conduit Combination Coupling TWR-50
STEEL MATERIAL 1 INCH DIA SIZE RIGID METAL CONDUIT/EMT CONDUIT USED ON RIGID METAL CONDUIT TO EMT INSTALLATION 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND TWR MODEL
  • STEEL MATERIAL
  • 1 INCH DIA SIZE
  • RIGID METAL CONDUIT/EMT CONDUIT USED ON
  • RIGID METAL CONDUIT TO EMT INSTALLATION
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • TWR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWR-50
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details