Appleton Electric Rigid/EMT Conduit Connector TWLL-50L

Description
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
Datasheet
Description
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - TWLL-50L - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
TWLL-50L
Rigid/EMT Conduit Connector TWLL-50L
MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLETON. BRAND INCLUSION STEEL LOCKNUT INSTALLATION 90 DEG GLAND COMPRESSION
  • MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 19/32 INCH THREAD LENGTH
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLETON. BRAND
  • INCLUSION STEEL LOCKNUT
  • INSTALLATION 90 DEG GLAND COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWLL-50L
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details