Appleton Electric Rigid/EMT Conduit Connector TWL-75L

Description
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE TWL MODEL
Datasheet
Description
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE TWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - TWL-75L - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
TWL-75L
Rigid/EMT Conduit Connector TWL-75L
90 DEGREE, GLAND COMPRESSION TYPE MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL EMT CONDUIT USED ON 0.44 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE TWL MODEL
  • 90 DEGREE, GLAND COMPRESSION TYPE
  • MALLEABLE IRON (BODY), STEEL (NUT) MATERIAL
  • EMT CONDUIT USED ON
  • 0.44 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • TWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWL-75L
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details