Appleton Electric Rigid/EMT Conduit Combination Coupling TWCC-100

Description
STEEL NUT MATERIAL 1-7/8 INCH DIA SIZE EMT CONDUIT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE METAL CONDUIT INSTALLATION 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLETON. BRAND MALLEABLE TWCC MODEL
Datasheet
Description
STEEL NUT MATERIAL 1-7/8 INCH DIA SIZE EMT CONDUIT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE METAL CONDUIT INSTALLATION 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLETON. BRAND MALLEABLE TWCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - TWCC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Combination Coupling
TWCC-100
Rigid/EMT Conduit Combination Coupling TWCC-100
STEEL NUT MATERIAL 1-7/8 INCH DIA SIZE EMT CONDUIT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE METAL CONDUIT INSTALLATION 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLETON. BRAND MALLEABLE TWCC MODEL
  • STEEL NUT MATERIAL
  • 1-7/8 INCH DIA SIZE
  • EMT CONDUIT/FLEXIBLE METAL CONDUIT USED ON
  • SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE METAL CONDUIT INSTALLATION
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • APPLETON. BRAND
  • MALLEABLE
  • TWCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TWCC-100
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details