TWAD-150 -- RIGID/EMT CONDUIT BUSHING
Appleton Electric
Rigid/EMT Conduit Bushing
TWAD-150
Description
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2.5 INCH DIAMETER
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Description
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2.5 INCH DIAMETER
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2.5 INCH DIAMETER
1-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED TYPE
- STEEL MATERIAL
- 0.75 INCH
- EMT CONDUIT USED ON
- 2.5 INCH DIAMETER
- 1-1/2 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TWAD-150 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Brass
View Details