TWAD-125 -- RIGID/EMT CONDUIT BUSHING
Appleton Electric
Rigid/EMT Conduit Bushing
TWAD-125
Description
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2 INCH DIAMETER
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Description
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2 INCH DIAMETER
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
THREADED TYPE
STEEL MATERIAL
0.75 INCH
EMT CONDUIT USED ON
2 INCH DIAMETER
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED TYPE
- STEEL MATERIAL
- 0.75 INCH
- EMT CONDUIT USED ON
- 2 INCH DIAMETER
- 1-1/4 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TWAD-125 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Male bush
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details