Appleton Electric CONDUIT BODY TB39

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 6.59 INCH LENGTH X 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 16.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 6.59 INCH LENGTH X 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 16.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - TB39 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
TB39
CONDUIT BODY TB39
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 6.59 INCH LENGTH X 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 16.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL
  • 6.59 INCH LENGTH X 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 9 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET BRAND
  • CAPACITY 16.5 CUBIC INCH
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TB39
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details