Appleton Electric CONDUIT BODY TB29

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 5.69 INCH L X 1.56 INCH W X 2.59 INCH H SIZE RIGID/IMC CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE BACK HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 8.3 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 5.69 INCH L X 1.56 INCH W X 2.59 INCH H SIZE RIGID/IMC CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE BACK HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 8.3 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - TB29 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
TB29
CONDUIT BODY TB29
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 5.69 INCH L X 1.56 INCH W X 2.59 INCH H SIZE RIGID/IMC CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE BACK HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 8.3 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 5.69 INCH L X 1.56 INCH W X 2.59 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • TEE BACK HUB LOCATION
  • FORM 9 FORM TYPE
  • BACK ACCESS OPENING
  • FM9, UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 8.3 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TB29
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details