O-Z/Gedney Conduit Body T8X-200MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 17.94 INCH L X 4.13 INCH W X 4.44 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 17.94 INCH L X 4.13 INCH W X 4.44 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T8X-200MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T8X-200MG
Conduit Body T8X-200MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 17.94 INCH L X 4.13 INCH W X 4.44 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 17.94 INCH L X 4.13 INCH W X 4.44 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • TEE HUB LOCATION
  • TEE ACCESS OPENING
  • T8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number T8X-200MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details