O-Z/Gedney Conduit Body T8X-125MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 12 INCH L X 3.38 INCH W X 3.31 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 12 INCH L X 3.38 INCH W X 3.31 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T8X-125MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T8X-125MG
Conduit Body T8X-125MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 12 INCH L X 3.38 INCH W X 3.31 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE TEE HUB LOCATION TEE ACCESS OPENING T8X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 12 INCH L X 3.38 INCH W X 3.31 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • TEE HUB LOCATION
  • TEE ACCESS OPENING
  • T8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number T8X-125MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3125 inch (7.94 mm)
Units English Size
View Details
Cable Conduit - 1-2500181-3 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details