O-Z/Gedney Conduit Body T8X-100M

Description
MALLEABLE IRON MATERIAL 9.81 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION TEE SIDE ACCESS OPENING T8X MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 9.81 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION TEE SIDE ACCESS OPENING T8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T8X-100M - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T8X-100M
Conduit Body T8X-100M
MALLEABLE IRON MATERIAL 9.81 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION TEE SIDE ACCESS OPENING T8X MODEL
  • MALLEABLE IRON MATERIAL
  • 9.81 INCH L X 3.25 INCH W X 2.75 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • T8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number T8X-100M
Product Name Conduit Body
Material MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details