Appleton Electric Conduit Body T78

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 15.63 INCH L X 6.69 INCH W X 4.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 15.63 INCH L X 6.69 INCH W X 4.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T78 - Appleton Electric
Rosemont, IL, USA
Conduit Body
T78
Conduit Body T78
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 15.63 INCH L X 6.69 INCH W X 4.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 15.63 INCH L X 6.69 INCH W X 4.44 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE
  • TEE HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T78
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2687454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details