Appleton Electric Conduit Body T59

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 8.25 INCH L X 2.53 INCH W X 3.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 38.5 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 8.25 INCH L X 2.53 INCH W X 3.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 38.5 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T59 - Appleton Electric
Rosemont, IL, USA
Conduit Body
T59
Conduit Body T59
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 8.25 INCH L X 2.53 INCH W X 3.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 38.5 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 8.25 INCH L X 2.53 INCH W X 3.03 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 9 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 38.5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T59
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details