Appleton Electric CONDUIT BODY T49

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 7.63 INCH LENGTH X 3.25 INCH WIDTH X 2.69 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET BRAND CAPACITY 26.3 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 7.63 INCH LENGTH X 3.25 INCH WIDTH X 2.69 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET BRAND CAPACITY 26.3 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - T49 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
T49
CONDUIT BODY T49
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 7.63 INCH LENGTH X 3.25 INCH WIDTH X 2.69 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET BRAND CAPACITY 26.3 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL
  • 7.63 INCH LENGTH X 3.25 INCH WIDTH X 2.69 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 9 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET BRAND
  • CAPACITY 26.3 CUBIC INCH
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T49
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details