Appleton Electric Conduit Body T38

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7.56 INCH L X 2.78 INCH W X 2.28 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7.56 INCH L X 2.78 INCH W X 2.28 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T38 - Appleton Electric
Rosemont, IL, USA
Conduit Body
T38
Conduit Body T38
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7.56 INCH L X 2.78 INCH W X 2.28 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 7.56 INCH L X 2.78 INCH W X 2.28 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED CAST GRAY IRON ALLOY COVER TYPE
  • TEE HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T38
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details