Appleton Electric Explosionproof Conduit Body T29

Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 5.69 INCH LENGTH X 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 5.69 INCH LENGTH X 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - T29 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
T29
Explosionproof Conduit Body T29
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 5.69 INCH LENGTH X 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 5.69 INCH LENGTH X 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE
  • NATURAL (BODY/COVER/SCREW) FINISH
  • 3/4 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 8.3 CUBIC INCH CAPACITY
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • FM9[TM] BRAND
  • FORM TYPE FORM 9
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T29
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details