O-Z/Gedney Conduit Body T-400A

Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 345 CU INCH
Datasheet
Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 345 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-400A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T-400A
Conduit Body T-400A
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 345 CU INCH
  • EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
  • 18.13 INCH L X 5.56 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • TEE HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 345 CU INCH
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number T-400A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details