THERMOSTAT; Switching Temperature:224°F; Reset Temperature:236°F; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Product Range:-; Contact Rating:10A at 240VAC; Load Type:Resistive
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 91B6123 |
| Product Name | Thermostat; Switching Temperature White Rodgers |
| Set Point Range | 224 F (107 C) |