Appleton Electric Liquidtight Flexible Conduit Connector STNM-9050

Description
90 DEG TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
Datasheet
Description
90 DEG TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-9050 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-9050
Liquidtight Flexible Conduit Connector STNM-9050
90 DEG TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
  • 90 DEG TYPE
  • NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • APPLICABLE STANDARD NEMA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-9050
Product Name Liquidtight Flexible Conduit Connector
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details