Appleton Electric Liquidtight Flexible Conduit Connector STNM-9038

Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.16 INCH DIA STNM MODEL
Datasheet
Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.16 INCH DIA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-9038 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-9038
Liquidtight Flexible Conduit Connector STNM-9038
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.16 INCH DIA STNM MODEL
  • 90 DEG TYPE
  • STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1.16 INCH DIA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-9038
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details