Appleton Electric Liquidtight Flexible Conduit Connector STNM-90100

Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.94 INCH DIA STNM MODEL
Datasheet
Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.94 INCH DIA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-90100 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-90100
Liquidtight Flexible Conduit Connector STNM-90100
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.94 INCH DIA STNM MODEL
  • 90 DEG TYPE
  • STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1.94 INCH DIA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-90100
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details