Appleton Electric Liquidtight Flexible Conduit Connector STNM-150

Description
STRAIGHT TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.78 INCH DIA STNM MODEL
Datasheet
Description
STRAIGHT TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.78 INCH DIA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-150 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-150
Liquidtight Flexible Conduit Connector STNM-150
STRAIGHT TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.78 INCH DIA STNM MODEL
  • STRAIGHT TYPE
  • STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 2.78 INCH DIA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-150
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details