Appleton Electric Liquidtight Flexible Conduit Ferrule STF-100

Description
GROUNDING TYPE STEEL MATERIAL 1 INCH TRADE SIZE APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEMA FB1 APPROVAL CSA C22.2 STF MODEL
Datasheet
Description
GROUNDING TYPE STEEL MATERIAL 1 INCH TRADE SIZE APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEMA FB1 APPROVAL CSA C22.2 STF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Ferrule - STF-100 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Ferrule
STF-100
Liquidtight Flexible Conduit Ferrule STF-100
GROUNDING TYPE STEEL MATERIAL 1 INCH TRADE SIZE APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEMA FB1 APPROVAL CSA C22.2 STF MODEL
  • GROUNDING TYPE
  • STEEL MATERIAL
  • 1 INCH TRADE SIZE
  • APPLICATION HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEMA FB1
  • APPROVAL CSA C22.2
  • STF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STF-100
Product Name Liquidtight Flexible Conduit Ferrule
Fitting Type Conduit Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details