Appleton Electric Liquidtight Flexible Conduit Connector STB-9075L

Description
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet
Description
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-9075L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-9075L
Liquidtight Flexible Conduit Connector STB-9075L
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
  • 90 DEGREE TYPE
  • MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-9075L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details