Appleton Electric Liquidtight Flexible Conduit Connector STB-9050L

Description
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet
Description
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-9050L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-9050L
Liquidtight Flexible Conduit Connector STB-9050L
90 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
  • 90 DEGREE TYPE
  • MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-9050L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details