Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-90150SR

Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 90 DEG MALE CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) STB MODEL
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 90 DEG MALE CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-90150SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-90150SR
Liquidtight Flexible Conduit Connector with Grip STB-90150SR
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 90 DEG MALE CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) STB MODEL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON CONNECTOR MATERIAL
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A)
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90150SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details