Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-90100SR

Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.88 INCH DIA THREAD LENGTH 1.81 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.88 INCH DIA THREAD LENGTH 1.81 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-90100SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-90100SR
Liquidtight Flexible Conduit Connector with Grip STB-90100SR
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.88 INCH DIA THREAD LENGTH 1.81 INCH APPLICATION COMMERCIAL STB MODEL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG CONNECTOR TYPE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL
  • APPLICABLE STANDARD NEMA FB-1
  • SIZE 1.88 INCH DIA
  • THREAD LENGTH 1.81 INCH
  • APPLICATION COMMERCIAL
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90100SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details