Appleton Electric Liquidtight Flexible Conduit Connector STB-90100L

Description
90 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-90100L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-90100L
Liquidtight Flexible Conduit Connector STB-90100L
90 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.81 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90100L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details