Appleton Electric Liquidtight Flexible Conduit Connector STB-75L

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-75L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-75L
Liquidtight Flexible Conduit Connector STB-75L
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.5 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-75L
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details