Appleton Electric Liquidtight Flexible Conduit Connector STB-50L

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.25 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.25 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-50L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-50L
Liquidtight Flexible Conduit Connector STB-50L
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.25 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.25 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-50L
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details