Appleton Electric Liquidtight Flexible Conduit Connector STB-4575L

Description
45 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet
Description
45 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-4575L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-4575L
Liquidtight Flexible Conduit Connector STB-4575L
45 DEGREE TYPE MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
  • 45 DEGREE TYPE
  • MALLEABLE IRON (BODY), STEEL (CAP) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-4575L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details