STB-4550 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Appleton Electric
Liquidtight Flexible Conduit Connector
STB-4550
Description
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STB MODEL
Description
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STB MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
STB-4550
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STB MODEL
- 45 DEG TYPE
- ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, STEEL FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL 514-B, CSA C22.2 APPROVAL
- 50 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLETON[R] BRAND
- APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
- ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
- STB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
STB-4550 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Material
|
Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.6693 inch (17 mm)
Material
Nylon; Polyamide
View Details