Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-45300SR

Description
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL 45 DEGREE MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF APPLICATION COMMERCIAL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL 45 DEGREE MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF APPLICATION COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-45300SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-45300SR
Liquidtight Flexible Conduit Connector with Grip STB-45300SR
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL 45 DEGREE MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF APPLICATION COMMERCIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 NEMA FB-1 APPROVAL
  • 45 DEGREE MALE CONNECTOR TYPE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL
  • TYPE STRAIN RELIEF
  • APPLICATION COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-45300SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details