Appleton Electric Liquidtight Flexible Conduit Connector STB-45200

Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STB MODEL
Datasheet
Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-45200 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-45200
Liquidtight Flexible Conduit Connector STB-45200
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STB MODEL
  • 45 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 3.19 INCH DIA
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-45200
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details