Appleton Electric Liquidtight Flexible Conduit Connector STB-45100L

Description
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet
Description
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-45100L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-45100L
Liquidtight Flexible Conduit Connector STB-45100L
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
  • 45 DEGREE TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), STEEL (CAP/FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.81 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-45100L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details