Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-38SR

Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 3/8 INCH (FLEX), 1/2 INCH (HUB) TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 1.13 INCH DIA X 1.44 INCH L THREAD LENGTH 0.63 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 3/8 INCH (FLEX), 1/2 INCH (HUB) TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 1.13 INCH DIA X 1.44 INCH L THREAD LENGTH 0.63 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-38SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-38SR
Liquidtight Flexible Conduit Connector with Grip STB-38SR
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 3/8 INCH (FLEX), 1/2 INCH (HUB) TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 1.13 INCH DIA X 1.44 INCH L THREAD LENGTH 0.63 INCH APPLICATION COMMERCIAL STB MODEL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT CONNECTOR TYPE
  • 3/8 INCH (FLEX), 1/2 INCH (HUB) TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL
  • APPLICABLE STANDARD NEMA FB-1
  • CONNECTOR SIZE 1.13 INCH DIA X 1.44 INCH L
  • THREAD LENGTH 0.63 INCH
  • APPLICATION COMMERCIAL
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-38SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details