Appleton Electric Liquidtight Flexible Conduit Connector STB-300L

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 4.38 INCH DIA WIRE SIZE 1 TO 4/0 AWG STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 4.38 INCH DIA WIRE SIZE 1 TO 4/0 AWG STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-300L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-300L
Liquidtight Flexible Conduit Connector STB-300L
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 4.38 INCH DIA WIRE SIZE 1 TO 4/0 AWG STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 4.38 INCH DIA
  • WIRE SIZE 1 TO 4/0 AWG
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-300L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details