Appleton Electric Liquidtight Flexible Conduit Connector STB-250

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.94 INCH DIA STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.94 INCH DIA STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-250 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-250
Liquidtight Flexible Conduit Connector STB-250
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.94 INCH DIA STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 3.94 INCH DIA
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-250
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details