Appleton Electric Liquidtight Flexible Conduit Connector STB-100L

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-100L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-100L
Liquidtight Flexible Conduit Connector STB-100L
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.81 INCH WIRE SIZE 14 TO 4 AWG TYPE STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL (BODY/COMPRESSION NUT/FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.81 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-100L
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details