White-Rodgers Ac-Dc Converter, External Plug In, 1 O/p, 4.8W, 6V; Power Supply Approvals White Rodgers STA-4160A

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.8W, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Voltage - Output 1:6V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.8W, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Voltage - Output 1:6V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 4.8W, 6V; Power Supply Approvals White Rodgers - 84F2063 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 4.8W, 6V; Power Supply Approvals White Rodgers
84F2063
Ac-Dc Converter, External Plug In, 1 O/p, 4.8W, 6V; Power Supply Approvals White Rodgers 84F2063
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.8W, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Voltage - Output 1:6V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.8W, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Voltage - Output 1:6V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 84F2063
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 4.8W, 6V; Power Supply Approvals White Rodgers
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227091 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details