Appleton Electric Liquidtight Flexible Conduit Connector with Grip ST-SR150

Description
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST-SR150 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
ST-SR150
Liquidtight Flexible Conduit Connector with Grip ST-SR150
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT CONNECTOR TYPE
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A)
  • ST-SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-SR150
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details