Appleton Electric Liquidtight Flexible Conduit Connector ST-9038AL

Description
FLEXIBLE, 90 DEGREE TYPE COPPER FREE ALUMINUM MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3/8 INCH FLEXIBLE, 1/2 INCH HUB TRADE SIZE PLAIN THROAT TYPE DIAMETER 1.13 INCH APPLICATION WET LOCATION
Datasheet
Description
FLEXIBLE, 90 DEGREE TYPE COPPER FREE ALUMINUM MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3/8 INCH FLEXIBLE, 1/2 INCH HUB TRADE SIZE PLAIN THROAT TYPE DIAMETER 1.13 INCH APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-9038AL - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-9038AL
Liquidtight Flexible Conduit Connector ST-9038AL
FLEXIBLE, 90 DEGREE TYPE COPPER FREE ALUMINUM MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3/8 INCH FLEXIBLE, 1/2 INCH HUB TRADE SIZE PLAIN THROAT TYPE DIAMETER 1.13 INCH APPLICATION WET LOCATION
  • FLEXIBLE, 90 DEGREE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2, NEMA FB-1 APPROVAL
  • 3/8 INCH FLEXIBLE, 1/2 INCH HUB TRADE SIZE
  • PLAIN THROAT TYPE
  • DIAMETER 1.13 INCH
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-9038AL
Product Name Liquidtight Flexible Conduit Connector
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details