ST-90250 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Appleton Electric
Liquidtight Flexible Conduit Connector
ST-90250
Description
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
5 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
Description
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
5 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
ST-90250
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
5 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
- 90 DEG TYPE
- ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL 514-B, CSA C22.2 APPROVAL
- 5 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- NON INSULATED THROAT TYPE
- APPLETON[R] BRAND
- APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
- ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
- ST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ST-90250 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Material
|
Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details
Fitting Type
Reducer; Reducer
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details